NKK Switches Ultra-Miniature Slide SS12SBH2

Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet
Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature Slide - SS12SBH2 - NKK Switches
Scottsdale, AZ, United States
Ultra-Miniature Slide
SS12SBH2
Ultra-Miniature Slide SS12SBH2
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).

SS-Series Ultra-Miniature Illuminated Slide Switches

  • Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator.
  • Compact dimensions and low profile allow for high-density mounting and close PCB stacking.
  • Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering.
  • Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures.
  • Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability.
  • Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Supplier's Site Datasheet
Slide Switches - 2300-SS12SBH2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-SS12SBH2
Slide Switches 2300-SS12SBH2
ULTRA-MINIATURE SLIDE

ULTRA-MINIATURE SLIDE

Supplier's Site Datasheet
Slide Switches - 360-3779-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-3779-ND
Slide Switches 360-3779-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SS12SBH2
Switches - Slide Switches SS12SBH2
SWITCH SLIDE SPDT 100MA 30V

SWITCH SLIDE SPDT 100MA 30V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SS12SBH2
Slide Switches SS12SBH2
Slide Switches SPDT ON-ON METRIC

Slide Switches SPDT ON-ON METRIC

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number SS12SBH2 2300-SS12SBH2 360-3779-ND SS12SBH2 SS12SBH2
Product Name Ultra-Miniature Slide Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Terminal Type PC Pin Straight PC Pins
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
DC Voltage Rating 30 volts 30 volts
Operating Temp 5 to 140 F (-15 to 60 C) 5 to 140 F (-15 to 60 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS22BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers
Slide Switches - 360-MSN22AFW01-ND - DigiKey
Specs
Terminal Type Solder Terminals
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Ultra-Miniature Slide & Piano DIP - JS0308PP4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.0250 amps
View Details
Ultra-Miniature Slide - SS12SDH2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
7 suppliers