TE Connectivity Slide Switches 1825011-7

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825011-7 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825011-7
Slide Switches 1825011-7
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .64 MM  [.025 INCH ]
  • Product Length : 10.16 MM  [.4 INCH ]
  • Product Width : 7.35 MM  [.289 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Buy Now
Slide Switches - 450-1841-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1841-ND
Slide Switches 450-1841-ND
Slide Switch DPDT Surface Mount

Slide Switch DPDT Surface Mount

Buy Now Datasheet
Switches - Slide Switches 1825011-7
SWITCH SLIDE DPDT 300MA 115V

SWITCH SLIDE DPDT 300MA 115V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1825011-7
Slide Switches 1825011-7
Slide Switches DPDT AUTOSLIDE SWITCH

Slide Switches DPDT AUTOSLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825011-7 450-1841-ND 1825011-7 1825011-7
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 450-1580-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Slide Switches - 2-1825010-1 - TE Connectivity
Specs
Terminal Type Surface Mount Technology; SMT, Gull Wing
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
View Details
3 suppliers
Slide Switches - 1571630-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
3 suppliers