The SK series is a sealed keylock switch for low-voltage logic circuits, featuring a disposable boot and molded-in terminals for contamination protection. It has a 0.4VA maximum rating at 28V AC/DC, 80 milliohms maximum contact resistance, 100 megohms minimum insulation resistance at 500V DC, and 500V AC dielectric strength for one minute. Mechanical life is 30,000 cycles, electrical life 10,000 cycles. Contact timing is break-before-make, with 90° throw for two-position and 45° for three-position models. Terminals are spaced at 0.100 inch (2.54 mm) and available in straight or right-angle PCB configurations. Operating temperature ranges from -25°C to +70°C. Contacts are gold-plated beryllium copper and copper; the key is brass with nickel plating; the base is glass fiber reinforced polyamide. The switch is not UL or CSA certified.
Antistatic Process Sealed Keylocks
Keylock Switch 2 Position DPDT 0.4VA (AC/DC) 28VAC 28VDC Through Hole
PROCESS SEALED KEYLOCK
Keylock Switches DPDT ON-NONE-ON REMOVABLE BRACKET PC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK22BG13 | 360-3463-ND | 2300-SK22BG13 | SK22BG13 |
| Product Name | Process Sealed Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 0.4 amps | |||
| AC Voltage Rating | 28 volts | |||
| DC Voltage Rating | 28 volts | |||
| Positions per Pole | DPDT |