NKK Switches Process Sealed Keylock SK22AG30

Description
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Request a Quote Datasheet
Description
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Keylock - SK22AG30 - NKK Switches
Scottsdale, AZ, United States
Process Sealed Keylock
SK22AG30
Process Sealed Keylock SK22AG30
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.

Antistatic Process Sealed Keylocks

  • Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques.
  • Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection.
  • Subminiature size allows for high density mounting.
  • Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Supplier's Site Datasheet
Keylock Switches - SK22AG30-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
SK22AG30-ND
Keylock Switches SK22AG30-ND
Keylock Switch 2 Position DPDT 0.4VA (AC/DC) 28VAC 28VDC Through Hole, Right Angle

Keylock Switch 2 Position DPDT 0.4VA (AC/DC) 28VAC 28VDC Through Hole, Right Angle

Buy Now Datasheet
Keylock Switches - 2300-SK22AG30 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
2300-SK22AG30
Keylock Switches 2300-SK22AG30
PROCESS SEALED KEYLOCK

PROCESS SEALED KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
SK22AG30
Keylock Switches SK22AG30
Keylock Switches DPDT ON-NONE-ON

Keylock Switches DPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number SK22AG30 SK22AG30-ND 2300-SK22AG30 SK22AG30
Product Name Process Sealed Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 0.4 amps
AC Voltage Rating 28 volts
DC Voltage Rating 28 volts
Positions per Pole DPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12BFW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Keylock Switches - CKL12BFW01-077-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
High Security Keylock - CKL13ETW01-025 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers