The SK15AEG13 is a 5-position, 1-pole keylock switch with gold-plated contacts rated for 0.4VA at 28V AC/DC, designed for low-voltage logic-level circuits. It features a totally sealed construction with an internal o-ring, gasket, and insert-molded terminals for protection during automated processing. The switch has a 45° angular throw, 2.54mm terminal spacing, and straight PCB terminals with a steel mounting bracket. The housing and bushing withstand 15kV ESD, and the mechanism provides bifurcated, self-wiping contacts with a spring-operated steel ball detent for crisp actuation. Operating temperature ranges from -25°C to +70°C. Terminals are phosphor bronze with gold plating, and the key is polyacetal with two supplied per switch.
Dimensions are 18.0mm length, 10.7mm width, and 10.16mm height, with a 9.0mm diameter keyway. Mechanical life is 30,000 cycles minimum, and electrical life is 20,000 cycles minimum.
Antistatic Process Sealed Keylocks
ANTISTATIC PROCESS SEALED KEYLOCK
Keylock Switch 5 Position SP5T 0.4VA (AC/DC) 28VAC 28VDC Through Hole
Keylock Switches SP5T PCB ANTISTATIC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK15AEG13 | 2300-SK15AEG13 | SK15AEG13-ND | SK15AEG13 |
| Product Name | Antistatic Process Sealed Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 0.4 amps | |||
| AC Voltage Rating | 28 volts | |||
| DC Voltage Rating | 28 volts | |||
| Positions per Pole | SP5T |