NKK Switches Medium Security Keylock SK13EDW01-009

Description
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Request a Quote Datasheet
Description
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Security Keylock - SK13EDW01-009 - NKK Switches
Scottsdale, AZ, United States
Medium Security Keylock
SK13EDW01-009
Medium Security Keylock SK13EDW01-009
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.

Antistatic Process Sealed Keylocks

  • Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques.
  • Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection.
  • Subminiature size allows for high density mounting.
  • Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Supplier's Site Datasheet
Keylock Switches 2300-SK13EDW01-009
MEDIUM SECURITY KEYLOCK

MEDIUM SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - 360-2510-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
360-2510-ND
Keylock Switches 360-2510-ND
Keylock Switch 3 Position SPDT 3A (AC) 125VAC DC Panel Mount

Keylock Switch 3 Position SPDT 3A (AC) 125VAC DC Panel Mount

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number SK13EDW01-009 2300-SK13EDW01-009 360-2510-ND
Product Name Medium Security Keylock Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 125 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12BTW01-022 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM12ATW01-008 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL13EFW01-025 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM12AFW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers