The SK13EAW01 is a low-security keylock switch with a 45° angular throw, SPDT ON-OFF-ON circuit, and silver contacts rated for 3A at 125V AC or 1A at 250V AC. It features a 12mm diameter bushing for panel mounting, epoxy-sealed terminals, and a detent mechanism for positive switching action. The switch has a maximum mounting torque of 1.5Nm and operates within a temperature range of -25°C to +70°C. The housing, key, and tumbler barrel are zinc alloy with matte chrome plating; the base is phenolic resin. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 30,000 cycles, electrical life is 10,000 cycles. It is supplied with solder lug terminals and is UL recognized only when ordered with the /U or /CUL suffix.
Antistatic Process Sealed Keylocks
NKK Switches SK13EAW01 Keylock Switch
Keylock Switch 3 Position SPDT 3A (AC) 125VAC DC Panel Mount
KEYSWITCH, 12MM, 3 POS; Switch Operation:On-Off-On;
SWITCH, KEY OPERATED, SPDT, 3A, 125VAC; Product Range:SK Series; Contact Configuration:SPDT; Switch Operation:On-Off-On;
Switch,Keylock,Minia
Keylock Switches SPDT ON-OFF-ON
| NKK Switches | RS Components, Ltd. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK13EAW01 | 1959439 | 2300-SK13EAW01 | 360-1938-ND | 97K4550 | 10X9238 | 70192072 | SK13EAW01 |
| Product Name | Low & Medium Security Keylock | Key Switches | Keylock Switches | Keylock Switches | Keyswitch, 12Mm, 3 Pos; Switch Operation Nkk Switches | Switch, Key Operated, Spdt, 3A, 125Vac; Product Range Nkk Switches | Switch,Keylock,Miniature,Low Security,On-Off-On,2 Key Removable Position | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | Keylock | Keylock | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | 1.0 amps | |||
| AC Voltage Rating | 125 volts | 125 volts | 125 volts | 250 volts | ||||
| Positions per Pole | SPDT | 3 | 3 Position | |||||
| Terminal Type | Solder Lug | Solder Terminals | Solder Terminals |