The SK series is a sealed keylock switch designed for low-voltage, low-current logic-level circuits. It features a sealed body with a disposable boot, molded-in terminals, and a bifurcated self-wiping contact mechanism for reliable operation. The switch has a 90° angle of throw for two-position models and 45° for three-position models, with contact timing that is break-before-make. It mounts via PCB terminals with 0.100-inch (2.54 mm) spacing, available in straight or right-angle configurations. Electrical capacity is 0.4 VA maximum at 28 V AC/DC, with contact resistance under 80 milliohms and insulation resistance over 100 megohms. Mechanical life is rated at 30,000 cycles, electrical life at 10,000 cycles. Operating temperature ranges from -25°C to +70°C. The switch is constructed with a brass key, polyacetal tumbler barrel, zinc alloy bushing, and beryllium copper contacts with gold plating. No UL or CSA certifications are listed.
Antistatic Process Sealed Keylocks
PROCESS SEALED KEYLOCK
Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 28VAC 28VDC Through Hole, Right Angle
SWITCH, KEY OPERATED, SPDT, 3A, 125VAC; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-None-On
Keylock Switches SPDT ON-NONE-ON R/A
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK12BG30 | 2300-SK12BG30 | 360-3211-ND | 10X9234 | SK12BG30 |
| Product Name | Process Sealed Keylock | Keylock Switches | Keylock Switches | Switch, Key Operated, Spdt, 3A, 125Vac; Product Range Nkk Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | |
| Current Rating | 0.4 amps | 3.0 amps | |||
| AC Voltage Rating | 28 volts | 125 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SPDT |