The CKL12AFW01-002 is a 19mm bushing, flat key high security keylock with a SPDT ON-NONE-ON circuit, silver contacts, and solder lug terminals. It has a power rating of 3A at 250V AC, a mechanical life of 30,000 cycles, and an electrical life of 10,000 cycles. Contact resistance is 20 milliohms maximum, and insulation resistance is 1,000 megohms minimum at 500V DC. Dielectric strength is 1,500V AC between contacts and case for one minute. Operating temperature ranges from -25°C to +70°C. The housing is zinc alloy with chrome plating, and the key is brass with chrome plating. The switch has a 90° angle of throw and a mounting torque of 1.5 Nm maximum. The terminal ends are epoxy sealed to prevent contaminant entry.
16mm & 19mm High Security Keylocks
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
Keylock Switches SPDT Solder Lug 3A @ 250VAC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL12AFW01-002 | CKL12AFW01-002-ND | 2300-CKL12AFW01-002 | CKL12AFW01-002 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |