Antistatic Process Sealed Keylocks
Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 28VAC 28VDC Through Hole
PROCESS SEALED KEYLOCK
Keylock Switches SPDT ON-NONE-ON 3A
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK12AG13 | 360-2918-ND | 2300-SK12AG13 | SK12AG13 |
| Product Name | Process Sealed Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 0.4 amps | |||
| AC Voltage Rating | 28 volts | |||
| DC Voltage Rating | 28 volts | |||
| Positions per Pole | SPDT |