Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
SWITCH, ROTARY, 2POLE, 6 POSITION, 0.25A, 125V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:MR Series; Contact Current DC Max:-RoHS Compliant: Yes
SWITCH, ROTARY, 2POLE, 6 POSITION, 0.25A, 125V; NO. OF SWITCH POSITIONS:6 POSITION; NO. OF POLES:2 POLE; ANGLE OF THROW:30°; CONTACT CURRENT AC MAX:250MA; CONTACT VOLTAGE AC MAX:125V; PRODUCT RANGE:MR SERIES; CONTACT CURRENT DC MAX:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Switch,Miniature Rotaries,Knob ActuatedW/PC Terminals,2-Pole, 2-6 Position
Rotary Switches SHAFT DP 2-6 POS
| NKK Switches | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRA206-A | 2300-MRA206-A | 10X5200 | 80708220 | 70192064 | MRA206-A |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Switch, Rotary, 2Pole, 6 Position, 0.25A, 125V; No. Of Switch Positions Nkk Switches | Rotary Switch | Switch,Miniature Rotaries,Knob ActuatedW/PC Terminals,2-Pole, 2-6 Position | Rotary Switches |
| Actuator Type | Knobbed Shaft | |||||
| Current Rating | 0.2 amps | 0.2 amps | 0.2 amps | |||
| AC Voltage Rating | 125 volts | 125 volts | 125 volts | |||
| Positions per Pole | DP6T | 6 Position | ||||
| Terminal Type | PC Pin | Solder Terminals |