The ND3 series consists of 8mm sealed surface-mount rotary switches designed for low-voltage, low-current logic-level circuits. The switches feature a sealed construction with gull-wing terminals for SMT mounting, a 2.54mm terminal grid spacing, and a 3x3 terminal arrangement matching industry-standard pad layouts. The housing and base are made of glass fiber reinforced polyamide rated UL94V-0, with a nitrile butadiene rubber O-ring. Switching is rated at 100mA at 5V DC, with a contact resistance of 80 milliohms maximum and insulation resistance of 1,000 megohms minimum. The mechanical and electrical life is 20,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. Terminals are epoxy sealed and designed to withstand vapor phase and infrared reflow soldering. Actuation is available via screwdriver or shaft, with hexadecimal or decimal positions. Tape-reel packaging complies with EIA-481-D standards.
ND3-Series 8mm Process Sealed SMT DIP Rotaries
| NKK Switches | |
|---|---|
| Product Category | Rotary Coded DIP Switches |
| Product Number | ND3-Series |
| Product Name | 8mm Sealed SMT DIP Rotary Switches |
| Actuator Specifications | Flush Actuator; Raised Actuator (optional feature) |