The AS-series subminiature slide switches are designed for low-voltage, logic-level circuits with a maximum resistive load of 0.4VA at 28V AC/DC. They feature a nonshorting contact timing, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. The mechanical and electrical life is 50,000 operations minimum. The nominal operating force is 2.55N, with total travel of 2.5mm. The actuator is glass fiber reinforced polyamide, the housing is carbon blended polyacetal for antistatic properties, and contacts are phosphor bronze with gold plating. Operating temperature ranges from -30°C to +85°C. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grids. The AS24CB variant corresponds to a SP3T configuration with a .150" (3.8mm) long actuator and right-angle terminals, as defined by the series' ordering code structure.
AS-Series Subminiature Slide Switches
Slide Switch SP3T Through Hole
SWITCH SLIDE SP3T 0.4VA 28V
Slide Switches SP3T ON-ON-ON .150" STRAIGHT W/BRACKET
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS24CB | AS24CB-ND | 2300-AS24CB | AS24CB | AS24CB |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |