TE Connectivity Contact Configuration Te Connectivity ASE2204.

Description
Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:12V; Contact Voltage DC Max:115V; Orientation:Vertical RoHS Compliant: Yes
Description
Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:12V; Contact Voltage DC Max:115V; Orientation:Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Te Connectivity - 27AC0524 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Te Connectivity
27AC0524
Contact Configuration Te Connectivity 27AC0524
Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:12V; Contact Voltage DC Max:115V; Orientation:Vertical RoHS Compliant: Yes

Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:12V; Contact Voltage DC Max:115V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 27AC0524
Product Name Contact Configuration Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 450-1601-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 185 F (-10 to 85 C)
View Details
2 suppliers
Slide Switches - 2300-MSN24BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers