TE Connectivity Slide Switches 1825198-1

Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Terminals Connected : 1-3, 5-7 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24.14 MM  [.95 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Terminals Connected : 1-3, 5-7 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24.14 MM  [.95 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825198-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825198-1
Slide Switches 1825198-1
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Terminals Connected : 1-3, 5-7 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24.14 MM  [.95 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Three Throw
  • Number of Actuators : Single
  • Number of Positions : 3
  • Operating Function : On On On
  • Terminals Connected : 1-3, 5-7

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 10.4 MM  [.41 INCH ]
  • Product Length : 24.14 MM  [.95 INCH ]
  • Product Width : 9.35 MM  [.368 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Buy Now
Slide Switches - 450-1971-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1971-ND
Slide Switches 450-1971-ND
Slide Switch DP3T Through Hole

Slide Switch DP3T Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825198-1
Switches - Slide Switches 1825198-1
SWITCH SLIDE DP3T 300MA 125V

SWITCH SLIDE DP3T 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825198-1 450-1971-ND 1825198-1
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1629-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 450-2422-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 1437575-2 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications SP8T
Current Rating 0.2500 amps
View Details