SWITCH SLIDE SP3T 6A 125V
Slide Switches SP3T ON-ON-ON .15" ACTUATOR BRKT PC 6A
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS20ASW13 | MS20ASW13 | MS20ASW13 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches |
| Size | Miniature | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On-On |