AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle, Vertical
Win Source Part Number: 1229134-AS13AV
Category: Switches>Slide Switches
Series: AS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Package: Tray
Contact Material: Phosphor Bronze
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: SPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-Off-On
Actuator Type: Standard
Actuator Length: 2.50mm
Switch Travel: 2.50mm
Electrical Life: 50,000 Cycles
Operating Force: 260gf
Mechanical Life: 50,000 Cycles
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: NKK Switches
Other Names: AS13AV-RO,360-2126
SLIDE SWITCH, SPDT, 0.4VA, 28V, PCB; Contact Configuration:SPDT; Switch Operation:On-Off-On;
Slide Switches SPDT ON-OFF-ON.098" VERT. W/BRACKET
SWITCH SLIDE SPDT 0.4VA 28V
| NKK Switches | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13AV | 360-2126-ND | 1229134-AS13AV | 2300-AS13AV | 09X6733 | AS13AV | AS13AV |
| Product Name | Subminiature Slide | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | ||||
| Current Rating | 0.4000 amps | ||||||
| AC Voltage Rating | 28 volts | 28 volts | |||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | ||||
| Features | Illuminated Switch |