MINIATURE ILLUMINATED SLIDE
Slide Switches SPDT ON-OFF-ON RED
SWITCH SLIDE SPDT 6A 125V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS13LFW01C | MS13LFW01C | MS13LFW01C |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Features | Illuminated Switch | Illuminated Switch | |
| Size | Miniature | ||
| Terminal Type | Solder Terminals | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) |