NKK Switches Slide Switches MS13AFG01

Description
MINIATURE SLIDE
Request a Quote Datasheet
Description
MINIATURE SLIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 2300-MS13AFG01
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches - 11X3345 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches
11X3345
Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches 11X3345
SWITCH, SLIDE, SPDT, 0.1A, 28V, PANEL; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 0.1A, 28V, PANEL; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
MS13AFG01
Slide Switches MS13AFG01
Slide Switches SPDT ON-OFF-ON .4VA .15" ACT SOLDER LUG

Slide Switches SPDT ON-OFF-ON .4VA .15" ACT SOLDER LUG

Buy Now Datasheet
Switches - Slide Switches MS13AFG01
SWITCH SLIDE SPDT 0.4VA 28V

SWITCH SLIDE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-MS13AFG01 11X3345 MS13AFG01 MS13AFG01
Product Name Slide Switches Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches Slide Switches Switches - Slide Switches
Size Miniature
Terminal Type Panel Mount Solder Terminals
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347303P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MS22ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1615-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
3 suppliers