TE Connectivity Slide Switches ASE6204

Description
TE Connectivity ASE6204 Slide Switch
Request a Quote Datasheet
Description
TE Connectivity ASE6204 Slide Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 7831117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
7831117
Slide Switches 7831117
TE Connectivity ASE6204 Slide Switch

TE Connectivity ASE6204 Slide Switch

Supplier's Site
Slide Switch, 6Pdt, 300Ma, 115Vac; Contact Configuration Alcoswitch Te Connectivity - 40P4025 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 6Pdt, 300Ma, 115Vac; Contact Configuration Alcoswitch Te Connectivity
40P4025
Slide Switch, 6Pdt, 300Ma, 115Vac; Contact Configuration Alcoswitch Te Connectivity 40P4025
SLIDE SWITCH, 6PDT, 300mA, 115VAC; Contact Configuration:6PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes

SLIDE SWITCH, 6PDT, 300mA, 115VAC; Contact Configuration:6PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site
Switch, Slide; 6PDT; 300 mA @ 115 VDC; 115 VDC; Copper Alloy; PC Terminal; 2 - 70155993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Slide; 6PDT; 300 mA @ 115 VDC; 115 VDC; Copper Alloy; PC Terminal; 2
70155993
Switch, Slide; 6PDT; 300 mA @ 115 VDC; 115 VDC; Copper Alloy; PC Terminal; 2 70155993
Six SPDT (On-On) circuits in DIP package

Six SPDT (On-On) circuits in DIP package

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
ASE6204
Slide Switches ASE6204
Slide Switches DTDT 6POS EXT SIDE T/H SLIDE SWITCH

Slide Switches DTDT 6POS EXT SIDE T/H SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 7831117 40P4025 70155993 ASE6204
Product Name Slide Switches Slide Switch, 6Pdt, 300Ma, 115Vac; Contact Configuration Alcoswitch Te Connectivity Switch, Slide; 6PDT; 300 mA @ 115 VDC; 115 VDC; Copper Alloy; PC Terminal; 2 Slide Switches
Terminal Type Pcb Through Hole Through Hole
Momentary Switch Function Momentary
Pole & Throw Specifications Six pole double throw (6pdt) 6PDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825232-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.2000 amps
Base Material Metal
View Details
6 suppliers
Slide Switches - 7347252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details