The LB03KW01-5F05-JB is a rectangular indicator with a black housing and quick connect terminals, designed for use with a bright LED. It features a clear lens with a green diffuser and operates at 5 volts with an integrated resistor, drawing a typical forward current of 20 mA at a forward voltage of 2.1 V. The device uses a T-1½ bi-pin configuration and is rated for an ambient temperature range of -25°C to +50°C. The panel cutout measures 0.622 in × 0.866 in (15.8 mm × 22.0 mm), with a recommended panel thickness of 0.039 in to 0.157 in (1.0 mm to 4.0 mm).
Complement to LB Pushbuttons
LED Panel Indicator Green Clear 5V 52mA
Industrial Panel Mount Indicators / Switch Indicators INDICATOR
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB03KW01-5F05-JB | LB03KW01-5F05-JB | 360-2949-ND | 2300-LB03KW01-5F05-JB | LB03KW01-5F05-JB |
| Product Name | Indicator | LED Indication | Panel Indicators, Pilot Lights | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Green | Green |