LB02KW01-5F24-JF is a round indicator with a 21.7 mm panel cutout, black housing, quick connect terminals, and a super bright green LED with a 24-volt internal resistor and clear lens. It operates from -25°C to +50°C and uses a T-1 bi-pin LED configuration. The lens diffuses a green color over a clear polycarbonate cap. The device is rated for a maximum forward current of 30 mA and a forward voltage of 24 V. The resistor is integrated to match the supplied voltage, limiting the typical forward current to 13 mA.
"LED Panel Indicator Green Clear 24V 13mA Quick Connect - 0.110"" (2.8mm)"
Industrial Panel Mount Indicators / Switch Indicators INDICATOR TERMINAL LB SERIES
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB02KW01-5F24-JF | 2300-LB02KW01-5F24-JF | LB02KW01-5F24-JF-ND | LB02KW01-5F24-JF | LB02KW01-5F24-JF |
| Product Name | Indicator | Indicators | Panel Indicators, Pilot Lights | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Green | Green | |||
| Voltage type AC | AC | AC | |||
| Rated Voltage | 24 volts | 24 volts |