NKK Switches Indicator LB01KW01-5D-JD

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LB01KW01-5D-JD is a square-shaped, bright LED indicator with a 5-volt amber LED and resistor, housed in black, featuring a quick connect terminal and a clear amber diffuser lens. It has a T-1 1/2 bi-pin base, an operating temperature range of -25°C to +50°C, and a panel cutout size of 0.622 inch (15.8 mm). The maximum forward current is 30 mA, with a typical forward current of 20 mA and a forward voltage of 2.0 V. The case and lens are made of polycarbonate with a glossy finish, and it complies with the mechanical and electrical specifications of the LB indicator series.

Datasheet Summary
Powered by GS/AI

LB01KW01-5D-JD is a square-shaped, bright LED indicator with a 5-volt amber LED and resistor, housed in black, featuring a quick connect terminal and a clear amber diffuser lens. It has a T-1 1/2 bi-pin base, an operating temperature range of -25°C to +50°C, and a panel cutout size of 0.622 inch (15.8 mm). The maximum forward current is 30 mA, with a typical forward current of 20 mA and a forward voltage of 2.0 V. The case and lens are made of polycarbonate with a glossy finish, and it complies with the mechanical and electrical specifications of the LB indicator series.

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB01KW01-5D-JD - NKK Switches
Scottsdale, AZ, United States
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
LED Indication - LB01KW01-5D-JD - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB01KW01-5D-JD
LED Indication LB01KW01-5D-JD
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - LB01KW01-5D-JD-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
LB01KW01-5D-JD-ND
Panel Indicators, Pilot Lights LB01KW01-5D-JD-ND
"LED Panel Indicator Amber Diffused 2V 30mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Amber Diffused 2V 30mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB01KW01-5D-JD
Industrial Panel Mount Indicators / Switch Indicators LB01KW01-5D-JD
Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB01KW01-5D-JD LB01KW01-5D-JD 2300-LB01KW01-5D-JD LB01KW01-5D-JD-ND LB01KW01-5D-JD
Product Name Indicator LED Indication Indicators Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
LED Color Amber Orange
Unlock Full Specs
to access all available technical data

Similar Products