LB02KW01-5D-JD is a round indicator with a 21.7mm panel cutout, gray housing, and quick connect terminals. It uses a bright LED with a clear lens and amber diffuser, rated for 5 volts with an integrated resistor. The device has a typical forward current of 20mA, forward voltage of 2.0V, and operates within an ambient temperature range of -25°C to +50°C. The LED is a T-1½ bi-pin type with polarity markings on the device.
Industrial Panel Mount Indicators / Switch Indicators INDICATOR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB02KW01-5D-JD | 2300-LB02KW01-5D-JD | LB02KW01-5D-JD | LB02KW01-5D-JD |
| Product Name | Indicator | Indicators | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Amber |