NKK Switches Indicator UB06KW015F-FB

Description
Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super bright bicolor LEDs with alternating legends in red/green or amber/blue options. Non-illuminated models available. Matching UB indicators also available. Combination of PCB mountability and short body allows for use in compact applications.
Request a Quote
Description
Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super bright bicolor LEDs with alternating legends in red/green or amber/blue options. Non-illuminated models available. Matching UB indicators also available. Combination of PCB mountability and short body allows for use in compact applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UB06KW015F-FB is a rectangular, PCB-mounted indicator with a spot-illuminated cap, featuring a super bright green LED and a clear lens. It has silver straight PC terminals and measures 17.0 mm in length, 12.0 mm in width, and 10.0 mm in height. The LED operates with a typical forward current of 20 mA, a forward voltage of 3.2 V, and is rated for a maximum forward current of 30 mA. It functions within an ambient temperature range of -25°C to +50°C. The housing is black with a translucent white window. This part belongs to the UB indicator series designed as a complement to UB pushbuttons.

Datasheet Summary
Powered by GS/AI

The UB06KW015F-FB is a rectangular, PCB-mounted indicator with a spot-illuminated cap, featuring a super bright green LED and a clear lens. It has silver straight PC terminals and measures 17.0 mm in length, 12.0 mm in width, and 10.0 mm in height. The LED operates with a typical forward current of 20 mA, a forward voltage of 3.2 V, and is rated for a maximum forward current of 30 mA. It functions within an ambient temperature range of -25°C to +50°C. The housing is black with a translucent white window. This part belongs to the UB indicator series designed as a complement to UB pushbuttons.

Suppliers

Company
Product
Description
Supplier Links
Indicator - UB06KW015F-FB - NKK Switches
Scottsdale, AZ, United States
Indicator
UB06KW015F-FB
Indicator UB06KW015F-FB
Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super bright bicolor LEDs with alternating legends in red/green or amber/blue options. Non-illuminated models available. Matching UB indicators also available. Combination of PCB mountability and short body allows for use in compact applications.

Low Profile Pushbutton Switches

  • 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus
  • Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or super bright bicolor LEDs with alternating legends in red/green or amber/blue options.
  • Non-illuminated models available. Matching UB indicators also available.
  • Combination of PCB mountability and short body allows for use in compact applications.
Supplier's Site Datasheet
LED Indication - UB06KW015F-FB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
UB06KW015F-FB
LED Indication UB06KW015F-FB
INDICATOR

INDICATOR

Buy Now
Panel Indicators, Pilot Lights - UB06KW015F-FB-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
UB06KW015F-FB-ND
Panel Indicators, Pilot Lights UB06KW015F-FB-ND
LED Panel Indicator Green Diffused 2.1V 25mA

LED Panel Indicator Green Diffused 2.1V 25mA

Buy Now Datasheet
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
UB06KW015F-FB
Industrial Panel Mount Indicators / Switch Indicators UB06KW015F-FB
Industrial Panel Mount Indicators / Switch Indicators RECT GRN LED & LENS WHT DIFF SNAP-IN LUG

Industrial Panel Mount Indicators / Switch Indicators RECT GRN LED & LENS WHT DIFF SNAP-IN LUG

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number UB06KW015F-FB UB06KW015F-FB UB06KW015F-FB-ND 2300-UB06KW015F-FB UB06KW015F-FB
Product Name Indicator LED Indication Panel Indicators, Pilot Lights Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color Green Green
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - KB01KW01-12-EB-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
LED Color Yellow
Voltage type AC AC
View Details
2 suppliers
Indicator - G01PF - NKK Switches
NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
5 suppliers