Complement to A Switches
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A19K1H-EA | A19K1H-EA-ND | A19K1H-EA | 2300-A19K1H-EA | A19K1H-EA |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |