The JWL series is a high inrush rocker switch rated for 16A at 125/250V AC and 5A at 72V DC, designed for applications requiring high contact endurance and resistance to inrush current. It features a molded polyphenylene ether rocker with polyamide housing and a melamine base, all meeting UL94V-0 flammability standard. The switch has a 26° angle of throw, operates between -25°C and +85°C, and includes an interior seal for dust resistance. Contact resistance is rated at 20 milliohms maximum, with insulation resistance of 1,000 megohms minimum and dielectric strength of 4,000V AC between contacts and case. Electrical and mechanical life is 25,000 operations minimum. Terminals are brass with silver plating and are epoxy sealed. The switch carries TV-8 UL/CSA rating and VDE approval for resistive loads up to 16A at 250V AC.
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER SPST 16A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL11BAA-H | JWL11BAA-H | 2300-JWL11BAA-H | JWL11BAA-H |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |