The EB series is a line of light touch miniature pushbuttons with a stainless steel frame and a melamine phenolic resin case rated UL94V-0. The part is available in single and double pole configurations with silver or gold contacts, offering a resistive rating of 3A at 125V AC for silver contacts and a logic level of 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 10 milliohms maximum for silver and 20 milliohms maximum for gold. The bushing mount variant has a nominal operating force of 1.75N for momentary and 2.49N for alternate action, with a total travel of 1.6mm or 2.2mm respectively. Epoxy-sealed terminals prevent flux ingress, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 100,000 operations minimum; electrical life is 25,000 operations for silver and 50,000 for gold contacts. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches ON(ON) BLK CAP/BEZEL SNAP-IN 3A PC TERM
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061P-A-J21A | EB2061P-A-J21A-ND | EB2061P-A-J21A | 2300-EB2061P-A-J21A | EB2061P-A-J21A | EB2061P-A-J21A |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Straight PC Pins | Solder Lug |