The EB series is a family of light touch miniature pushbuttons with a stainless steel frame, a melamine phenolic resin case rated UL94V-0, and epoxy-sealed terminals to resist contaminants. Available in bushing or snap-in mount styles, the switches feature silver or gold contacts with a rated power of 3A at 125V AC for silver contacts or 0.4VA maximum at 28V AC/DC for gold contacts. The dielectric strength is 1,500V AC between contacts and case, and mechanical life is rated at 100,000 operations. Contact resistance is 10 milliohms maximum for silver and 20 milliohms for gold. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switches ON(ON) WHITE CAP BLK BEZEL SNAP-IN 3A PC
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-B-J21A | 2300-EB2011P-B-J21A | EB2011P-B-J21A | EB2011P-B-J21A-ND | EB2011P-B-J21A | EB2011P-B-J21A |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Straight PC Pins | Pin |