NKK Switches Illuminated Low Profile Process Sealed Tactile JB15LPB-JB

Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote Datasheet
Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Low Profile Process Sealed Tactile - JB15LPB-JB - NKK Switches
Scottsdale, AZ, United States
Illuminated Low Profile Process Sealed Tactile
JB15LPB-JB
Illuminated Low Profile Process Sealed Tactile JB15LPB-JB
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.

JB-Series Low Profile Process Sealed Tactiles

  • Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
  • Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering.
  • Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Supplier's Site Datasheet
Tactile Switches - 2300-JB15LPB-JB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15LPB-JB
Tactile Switches 2300-JB15LPB-JB
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE

ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Tactile Switches - JB15LPB-JB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
JB15LPB-JB-ND
Tactile Switches JB15LPB-JB-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15LPB-JB
Switches - Tactile Switches JB15LPB-JB
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
JB15LPB-JB
Tactile Switches JB15LPB-JB
Tactile Switches Series JB Illuminate Low Profile Tactile

Tactile Switches Series JB Illuminate Low Profile Tactile

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15LPB-JB 2300-JB15LPB-JB JB15LPB-JB-ND JB15LPB-JB JB15LPB-JB
Product Name Illuminated Low Profile Process Sealed Tactile Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through Hole Straight PC Pins
Min. Actuating Force 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011G-G-J23ACF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2061-BE - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Low Profile Process Sealed Tactile - JB15KP-2A/1 - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Hardware - AT4140B - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details