The JB15LPB-B is a single-pole, single-throw, illuminated tactile switch in the JB series, featuring a flat cap with a white button over a white frame, and a standard operating force actuator. It has PCB mount terminals with 2.54mm spacing, a Nominal Operating Force of 1.76N, and a total travel of 0.254mm. Electrical ratings are 50mA at 24V DC maximum for resistive loads, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Mechanical and electrical life exceed 5,000,000 operations. The case and base are glass fiber reinforced polyamide and PBT, rated UL94V-0, with a nitrile butadiene rubber seal for environmental protection. The operating temperature range is -25°C to +70°C. The switch is designed for low-voltage logic circuits and supports wave soldering.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches LOW PROFILE TCTLE/PC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15LPB-B | JB15LPB-B-ND | 2300-JB15LPB-B | JB15LPB-B | JB15LPB-B |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Through Hole | Straight PC Pins | |||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) |