Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches SPDT ON-ON 3A PC TERMINALS
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065P | 2300-EB2065P | EB2065P | EB2065P-ND | EB2065P | EB2065P | 09X9145 |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 3A; Product Range Nkk Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||||
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Panel Mount, Rear | Straight PC Pins |