NKK Switches Low Profile Process Sealed Tactile JB15KH-6C

Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote
Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NKK JB Series tactile switch (part number 10X0110) is designed for low-voltage, low-current applications, with a contact rating of 50mA at 24V DC. It features a side-actuated square button style and requires a nominal operating force of 1.76N. The switch has a mechanical and electrical life of up to 5,000,000 operations, ensuring durability. It is constructed with a glass fiber reinforced PBT actuator and a nitrile butadiene rubber seal, providing protection against contamination and allowing for automated soldering and cleaning processes. The operating temperature range is from -25°C to +70°C, and it can withstand high humidity and vibration conditions. The switch is suitable for PCB mounting with standard .100,Äù (2.54mm) terminal spacing.

Datasheet Summary
Powered by GS/AI

The NKK JB Series tactile switch (part number 10X0110) is designed for low-voltage, low-current applications, with a contact rating of 50mA at 24V DC. It features a side-actuated square button style and requires a nominal operating force of 1.76N. The switch has a mechanical and electrical life of up to 5,000,000 operations, ensuring durability. It is constructed with a glass fiber reinforced PBT actuator and a nitrile butadiene rubber seal, providing protection against contamination and allowing for automated soldering and cleaning processes. The operating temperature range is from -25°C to +70°C, and it can withstand high humidity and vibration conditions. The switch is suitable for PCB mounting with standard .100,Äù (2.54mm) terminal spacing.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Process Sealed Tactile - JB15KH-6C - NKK Switches
Scottsdale, AZ, United States
Low Profile Process Sealed Tactile
JB15KH-6C
Low Profile Process Sealed Tactile JB15KH-6C
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.

JB-Series Low Profile Process Sealed Tactiles

  • Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
  • Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering.
  • Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Supplier's Site
Tactile Switches - 360-2813-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
360-2813-ND
Tactile Switches 360-2813-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - JB15KH-6C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
JB15KH-6C
Pushbutton Switches JB15KH-6C
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Buy Now
Tactile Switches - 2300-JB15KH-6C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15KH-6C
Tactile Switches 2300-JB15KH-6C
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15KH-6C
Switches - Tactile Switches JB15KH-6C
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
JB15KH-6C
Tactile Switches JB15KH-6C
Tactile Switches OFF(ON) RED FLAT CAP RIGHT ANGLE PC TERM

Tactile Switches OFF(ON) RED FLAT CAP RIGHT ANGLE PC TERM

Buy Now Datasheet
Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches - 10X0110 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches
10X0110
Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches 10X0110
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:176gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:176gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15KH-6C 360-2813-ND JB15KH-6C 2300-JB15KH-6C JB15KH-6C JB15KH-6C 10X0110
Product Name Low Profile Process Sealed Tactile Tactile Switches Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole, Right Angle Straight PC Pins Through Hole
Min. Actuating Force 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Low Profile Process Sealed Tactile - JB15HBPC - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Light Touch Miniature Pushbutton - EB2011-B-J21B - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Pushbutton Switches - 2300-EB2011P-A-J51A - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2065-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
7 suppliers