JB-Series Low Profile Process Sealed Tactiles
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches SPST PCB TACT SWITCH
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HLPE-JB | 2300-JB15HLPE-JB | JB15HLPE-JB | JB15HLPE-JB |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through Hole | Solder Pin | ||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2651 kg) | 0.6 lbs (0.2650 kg) |