The EB series is a line of light touch miniature pushbuttons with a stainless steel frame and a melamine phenolic resin case rated UL94V-0. It offers single and double pole configurations with silver or gold-plated contacts, supporting 3A at 125V AC for silver contacts and 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a mechanical life of 100,000 operations and an electrical life of 25,000 operations for silver contacts or 50,000 for gold. Mounting options include bushing and snap-in styles, with epoxy-sealed terminals to prevent contaminants. The dielectric strength is 1,500V AC between contacts and case, and the operating temperature range is -10°C to +70°C. All models share these characteristics, regardless of cap color, terminal type, or labeling.
Miniature Light Touch Pushbutton
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches DPDT GOLD CONT WHITE BLK BEZEL YELGRN LED
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085G-B-J33AEF | EB2085G-B-J33AEF-ND | EB2085G-B-J33AEF | 2300-EB2085G-B-J33AEF | EB2085G-B-J33AEF | EB2085G-B-J33AEF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug |