The JB15HAP-5B is a low-profile, process-sealed, single-pole single-throw tactile switch with high operating force, designed for logic-level circuits. It features a flat black actuator, right-angle PCB terminals, and a rubber seal that prevents contamination while enabling automated soldering and cleaning. The switch has a nominal operating force of 2.65N, total travel of 0.300mm, and is rated for 125mA at 24V DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is rated at 1,000,000 operations minimum. The case and base are made of glass fiber reinforced polyamide and PBT, both UL94V-0 rated. Operating temperature ranges from -25°C to +70°C. Terminal spacing conforms to a 2.54mm PCB grid.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches OFF-(ON) HI OPR FRCE EXT ACT WHT CAP MNTR
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP-5B | 2300-JB15HAP-5B | JB15HAP-5B-ND | JB15HAP-5B | JB15HAP-5B | JB15HAP-5B |
| Product Name | Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |