The JB15HAP-4BH is a low profile, process-sealed tactile switch from the JB series, featuring a high operating force of 2.65N, a total travel of 0.300mm, and a flat snap-on cap with a black actuator. It uses straight PC terminals and is rated for 125mA at 24V DC under logic-level operation. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is rated at 1,000,000 operations minimum. The case and base are made of glass fiber reinforced polyamide and PBT respectively, both UL94V-0 rated. Operating temperature ranges from -25°C to +70°C. Terminal spacing conforms to a standard 2.54mm PCB grid. The switch includes a nitrile butadiene rubber seal, stainless steel movable contacts, and brass stationary contacts with silver plating.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACT SPST-NO 0.125A 24V
Tactile Switches OFF-(ON) HI OPR FRCE EXT ACT WHT/GRY CAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP-4BH | 2300-JB15HAP-4BH | JB15HAP-4BH | JB15HAP-4BH | JB15HAP-4BH |
| Product Name | Low Profile Process Sealed Tactile | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2753 kg) |