Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A, BLACK; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-ON .315 BLK CAP 3A SOLDER LUG
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085-BA | 2300-EB2085-BA | 360-2784-ND | EB2085-BA | 09X9172 | EB2085-BA | EB2085-BA |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, Black; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug |