The JB15HAP-4BB is a low-profile, process-sealed tactile switch in the JB series, featuring a high operating force of 2.65N and a right-angle PCB terminal configuration. It has a flat actuator with a black cap, a total travel of 0.300mm, and operates within a temperature range of -25°C to +70°C. The switch is rated for 125mA at 24V DC, with a contact resistance of 50 milliohms maximum and an electrical life of 1,000,000 operations. The case and base are made of glass fiber reinforced polyamide and PBT, both UL94V-0 rated, with a nitrile butadiene rubber seal. Terminal spacing conforms to a 2.54mm PCB grid, and slanted terminals ensure secure mounting during wave soldering.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches OFF-(ON) HI OPR FRCE EXT ACT WHT/WHT CAP
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP-4BB | JB15HAP-4BB-ND | 2300-JB15HAP-4BB | JB15HAP-4BB | JB15HAP-4BB | JB15HAP-4BB |
| Product Name | Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |