EB2011-BA is a single-pole, double-throw, momentary light touch miniature pushbutton with silver contacts and solder lug terminals, rated for 3A at 125V AC. It has a .315" (8.0mm) diameter green cap, brass bushing with nickel plating, stainless steel frame, and a melamine phenolic resin case meeting UL94V-0 flammability standard. The switch has a nominal operating force of 2.35N, total travel of 1.6mm, and mechanical life of 100,000 operations. Mounting uses a single nut with 0.68Nm torque. Terminal insulation resistance is 1,000 megohms minimum, dielectric strength is 1,500V AC between contacts and case, and contact resistance is 10 milliohms maximum. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
Pushbutton Switch SPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, BLACK; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON-(ON) 3A .315" DIA. CAP/BLACK
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-BA | 360-2684-ND | EB2011-BA | 2300-EB2011-BA | 09X8953 | EB2011-BA | EB2011-BA |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 3A, Black; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug |