NKK Switches Rotary Switches HS13Y

Description
Rotary Switch 3 Position SP3T 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2559-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2559-ND
Rotary Switches 360-2559-ND
Rotary Switch 3 Position SP3T 6A (AC), 5A (DC) 125VAC Panel Mount

Rotary Switch 3 Position SP3T 6A (AC), 5A (DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 1Pole, 3 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9933 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 3 Position, Panel; No. Of Switch Positions Nkk Switches
09X9933
Switch, Rotary, 1Pole, 3 Position, Panel; No. Of Switch Positions Nkk Switches 09X9933
SWITCH, ROTARY, 1POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 3 POSITION, PANEL; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS13Y
Rotary Switches HS13Y
Rotary Switches 6 AMP 1 POLE 3 POS

Rotary Switches 6 AMP 1 POLE 3 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 360-2559-ND 09X9933 HS13Y
Product Name Rotary Switches Switch, Rotary, 1Pole, 3 Position, Panel; No. Of Switch Positions Nkk Switches Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 6.0 amps 6.0 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 1-1437597-8-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Angle of Throw 90 degrees
View Details
Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NWSE - Step switch - NWSE3K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details