NKK Switches Rotary Switches HS16-1N

Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2352-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2352-ND
Rotary Switches 360-2352-ND
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS16-1N
Rotary Switches HS16-1N
Rotary Switches 12AMP 1P 2-11 POS

Rotary Switches 12AMP 1P 2-11 POS

Buy Now Datasheet
Rotary Switch, 1Pole, 12A, 125V, Panel; No. Of Switch Positions Nkk Switches - 53H9867 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1Pole, 12A, 125V, Panel; No. Of Switch Positions Nkk Switches
53H9867
Rotary Switch, 1Pole, 12A, 125V, Panel; No. Of Switch Positions Nkk Switches 53H9867
ROTARY SWITCH, 1POLE, 12A, 125V, PANEL; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1POLE, 12A, 125V, PANEL; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC - 70192244 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC
70192244
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC 70192244
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC

SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 360-2352-ND HS16-1N 53H9867 70192244
Product Name Rotary Switches Rotary Switches Rotary Switch, 1Pole, 12A, 125V, Panel; No. Of Switch Positions Nkk Switches SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC
Actuator Type Flush Actuator
Current Rating 12.0 amps 12.0 amps 12.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KC16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type Gull Wing
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers