The GW22RCH is a double-pole, ON-NONE-ON rocker switch from the GW Series, designed for low-voltage, low-current logic-level circuits. It features a red rocker actuator, right-angle PCB terminals with 2.54mm spacing, and a 28° throw angle. The switch has a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 80 milliohms maximum, and insulation resistance of 500 megohms minimum. It is rated for 50,000 mechanical and electrical operations, operates from -30°C to +85°C, and meets UL94V-0 flammability standards. The actuator, case, and base are made of glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. The terminal configuration conforms to standard PCB grid spacing, and the switch includes molded-in epoxy sealed terminals for contamination protection.
Ultra-Thin Rockers
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22RCH | 2300-GW22RCH | GW22RCH | GW22RCH |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | ||
| Current Rating | 0.4000 amps |