NKK Switches High Inrush 10 & 16 AMP Rocker JWL21BA2A/UCV-A

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JWLW series is a high inrush rocker switch designed for 16A at 125/250V AC and 5A at 72V DC, with panel seal versions meeting IP67 of IEC 60529. It features a polyphenylene ether rocker, silver alloy contacts with silver plating, and a polyamide housing rated UL94V-0. The operating temperature range is -25°C to +85°C, with mechanical and electrical life of 25,000 operations. The switch has a 26° angle of throw, solder lug terminals, and includes an interior seal for dust resistance. It is certified for TV-8 rating under UL and CSA, with VDE approval for steady-state 16A resistive and 8A motor loads at 250V AC. The mounting configuration is DPST with horizontal orientation, and the rocker cap is black with international ON-OFF symbols.

Datasheet Summary
Powered by GS/AI

The JWLW series is a high inrush rocker switch designed for 16A at 125/250V AC and 5A at 72V DC, with panel seal versions meeting IP67 of IEC 60529. It features a polyphenylene ether rocker, silver alloy contacts with silver plating, and a polyamide housing rated UL94V-0. The operating temperature range is -25°C to +85°C, with mechanical and electrical life of 25,000 operations. The switch has a 26° angle of throw, solder lug terminals, and includes an interior seal for dust resistance. It is certified for TV-8 rating under UL and CSA, with VDE approval for steady-state 16A resistive and 8A motor loads at 250V AC. The mounting configuration is DPST with horizontal orientation, and the rocker cap is black with international ON-OFF symbols.

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWL21BA2A/UCV-A - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWL21BA2A/UCV-A
High Inrush 10 & 16 AMP Rocker JWL21BA2A/UCV-A
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker Switches 2300-JWL21BA2A/UCV-A
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - JWL21BA2A/UCV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWL21BA2A/UCV-A
Rocker & Toggle Switches JWL21BA2A/UCV-A
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
JWL21BA2A/UCV-A
Switches - Rocker Switches JWL21BA2A/UCV-A
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWL21BA2A/UCV-A 2300-JWL21BA2A/UCV-A JWL21BA2A/UCV-A JWL21BA2A/UCV-A
Product Name High Inrush 10 & 16 AMP Rocker Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Panel Mount, Snap-In Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL11RC1A/U - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Ultra-Miniature Rocker - G28KP-YC - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers