The GW22LCP is a double-pole, double-throw ultra-thin rocker switch with a paddle actuator, designed for low-voltage, low-current logic-level circuits. It features a 28° angle of throw, 0.4VA maximum resistive load rating at 28V AC/DC, and a terminal spacing of 2.54mm x 2.54mm conforming to standard PCB grid patterns. The actuator and case are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated for reliable low-level switching. The switch has a maximum contact resistance of 80 milliohms, insulation resistance of 500 megohms minimum at 500V DC, and a dielectric strength of 500V AC for one minute. It supports wave and manual soldering, operates from -30°C to +85°C, and is rated for 50,000 mechanical and electrical operations. Its molded-in epoxy-sealed terminals resist flux contamination, and the detent mechanism ensures crisp actuation. Dimensions are 7.0mm width, 4.5mm height, and 7.0mm length, with right-angle PCB terminations.
Ultra-Thin Rockers
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER DPDT 0.4VA 28V
SWITCH, ROCKER, DPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22LCP | 2300-GW22LCP | 360-2804-ND | GW22LCP | GW22LCP | 09X9634 |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Switch, Rocker, Dpdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Paddle; Paddle | Rocker | ||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |