Neon Miniature Power Rockers
NEON MINIATURE POWER ROCKER
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, DPST, 9A, 125VAC, RED ILLUMINATION, PANEL MOUNT SNAP IN. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ROCKER, DPST, 9A, 125VAC, RED; Switch Operation:On-None-Of
DPST Switch Form, 9 A , CWSB Series Neon Miniature Power Rocker Switches
SWITCH ROCKER DPST 9A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSB21CACF | 2300-CWSB21CACF | 360-1728-ND | CWSB21CACF | 109731741 | 09X8814 | 70191982 | CWSB21CACF |
| Product Name | Neon Miniature Power Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Toggle Switch | Switch, Rocker, Dpst, 9A, 125Vac, Red; Switch Operation Nkk Switches | Switch, Rocker, DPST, Snap-In POWER, DPST, ON-NONE-OFF, QUICK CONNECT | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) - Illuminated | Rocker | Concave (Curved) - Illuminated | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | On-None-Off | On-Off | ||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Solder Terminals; Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) |