The GW series ultra-thin rockers are low-voltage, low-current logic-level switches designed for high-density PCB mounting in handheld equipment. The switch has a 28° throw, 1.70N nominal operating force for rockers, and SPDT or DPDT circuit options with 2.54mm x 2.54mm terminal spacing. The actuator, case, and base are glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated and a nitrile butadiene rubber sealing ring. Maximum contact resistance is 80 milliohms, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for 1 minute. Mechanical and electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The GW22LBV is a double-pole, ON-NONE-ON circuit variant with a paddle actuator and vertical PC terminals, consistent with the series specifications.
Ultra-Thin Rockers
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22LBV | GW22LBV-ND | GW22LBV | 2300-GW22LBV | GW22LBV |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Paddle; Paddle | ||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |