NKK Switches High Inrush 10 & 16 AMP Rocker JWL21BA2A-A

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWL21BA2A-A - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWL21BA2A-A
High Inrush 10 & 16 AMP Rocker JWL21BA2A-A
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker Switches - 360-3697-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-3697-ND
Rocker Switches 360-3697-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - JWL21BA2A-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWL21BA2A-A
Rocker & Toggle Switches JWL21BA2A-A
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Rocker Switches 2300-JWL21BA2A-A
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Switch, Rocker, INTERNATIONALLY APPROVED TV, 16A @ 125/250VAC, ON-NON-OFF, BLK - 70192008 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, INTERNATIONALLY APPROVED TV, 16A @ 125/250VAC, ON-NON-OFF, BLK
70192008
Switch, Rocker, INTERNATIONALLY APPROVED TV, 16A @ 125/250VAC, ON-NON-OFF, BLK 70192008
JW Series Rocker Switch, 125⁄250 VAC Voltage Rating Body material polyamide (housing) Prominent external insulating barriers increase insulation resistance and dielectric strength.

JW Series Rocker Switch, 125⁄250 VAC Voltage Rating

  • Body material polyamide (housing)
    Prominent external insulating barriers increase insulation resistance and dielectric strength.
Supplier's Site
Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Nkk Switches - 10X0344 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Nkk Switches
10X0344
Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Nkk Switches 10X0344
SWITCH, ROCKER, DPST, 16A, 250VAC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:JW Series RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 16A, 250VAC, BLACK; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:JW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
JWL21BA2A-A
Switches - Rocker Switches JWL21BA2A-A
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWL21BA2A-A 360-3697-ND JWL21BA2A-A 2300-JWL21BA2A-A 70192008 10X0344 JWL21BA2A-A
Product Name High Inrush 10 & 16 AMP Rocker Rocker Switches Rocker & Toggle Switches Rocker Switches Switch, Rocker, INTERNATIONALLY APPROVED TV, 16A @ 125/250VAC, ON-NON-OFF, BLK Switch, Rocker, Dpst, 16A, 250Vac, Black; Switch Operation Nkk Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Rocker Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-None-Off Three Position Momentary (Center NEUTRAL) On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Panel Mount, Snap-In Solder Terminals; Quick Connect / Blade Solder Terminals Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 360-1731-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
View Details
3 suppliers
Ultra-Thin Rocker - GW22LBH - NKK Switches
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Miniature Power Rocker - CWSB21AA2H - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers