The G22KP-YA is an ultra-miniature, sealed DPDT rocker switch with an ON-NONE-ON circuit, straight PCB terminals, and a snap-top actuator. It has a 2.54 mm terminal spacing, 28° throw angle, and operates at 0.4 VA max at 28 V AC/DC. Contact resistance is 80 milliohms max; insulation resistance is 500 megohms min at 500 V DC. The switch withstands 100,000 operations, operates from -25°C to +85°C, and resists vibration up to 55 Hz at 1.5 mm amplitude. Actuator force is 1.06 N for maintained operation. Case, actuator, and base are glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating; seals are nitrile rubber. Weight is 0.25 gram. No UL or CSA certification. It features a red rocker cap (Y).
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE ROCKER
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
PROCESS SEALED ULTRA-MINIATURE ROCKER
SWITCH, ROCKER, DPDT, 0.1A, 28VAC, BLACK; Switch Operation:On-None-On
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | G22KP-YA | G22KP-YA | G22KP-YA-ND | 2300-G22KP-YA | 09X9728 | G22KP-YA |
| Product Name | Process Sealed Ultra-Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker, Dpdt, 0.1A, 28Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Rocker | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |