NKK Switches Process Sealed Subminiature Rocker A12K1H-DA

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A12K1H-DA is a single-pole, right-angle, snap-top rocker switch designed for logic-level circuits, with a 2.54mm x 2.54mm terminal spacing conforming to standard PCB grid patterns. It features a sealed body, gold-plated phosphor bronze contacts, and a glass fiber reinforced polyamide housing. The switch operates with a nominal force of 1.84N, has a contact resistance of 50 milliohms max, and an insulation resistance of 500 megohms min. It withstands 500V AC for one minute, supports 100,000 mechanical operations for on-none-on circuits, and has an electrical life of 50,000 operations. The operating temperature range is -30°C to +85°C, and the rocker throw angle is 26°. The actuator measures 0.250" (6.35mm) wide. Installation requires no PCB overhang beyond 1.3mm to prevent interference with rocker movement.

Datasheet Summary
Powered by GS/AI

The A12K1H-DA is a single-pole, right-angle, snap-top rocker switch designed for logic-level circuits, with a 2.54mm x 2.54mm terminal spacing conforming to standard PCB grid patterns. It features a sealed body, gold-plated phosphor bronze contacts, and a glass fiber reinforced polyamide housing. The switch operates with a nominal force of 1.84N, has a contact resistance of 50 milliohms max, and an insulation resistance of 500 megohms min. It withstands 500V AC for one minute, supports 100,000 mechanical operations for on-none-on circuits, and has an electrical life of 50,000 operations. The operating temperature range is -30°C to +85°C, and the rocker throw angle is 26°. The actuator measures 0.250" (6.35mm) wide. Installation requires no PCB overhang beyond 1.3mm to prevent interference with rocker movement.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A12K1H-DA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A12K1H-DA
Process Sealed Subminiature Rocker A12K1H-DA
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A12K1H-DA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A12K1H-DA
Rocker & Toggle Switches A12K1H-DA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Buy Now
Rocker Switches - 2300-A12K1H-DA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-A12K1H-DA
Rocker Switches 2300-A12K1H-DA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
A12K1H-DA
Switches - Rocker Switches A12K1H-DA
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number A12K1H-DA A12K1H-DA 2300-A12K1H-DA A12K1H-DA
Product Name Process Sealed Subminiature Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Rocker - GW12LBV - NKK Switches
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details